DIODES Incorporated Gates and Inverters 74AHC1G86W5-7

Description
XOR (Exclusive OR) IC 1 Channel SOT-25
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 1 Channel SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AHC1G86W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G86W5-7DIDKR-ND
Gates and Inverters 74AHC1G86W5-7DIDKR-ND
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G86W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G86W5-7DICT-ND
Gates and Inverters 74AHC1G86W5-7DICT-ND
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74AHC1G86W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC1G86W5-7DITR-ND
Gates and Inverters 74AHC1G86W5-7DITR-ND
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHC1G86W5-7 - 006553-74AHC1G86W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC1G86W5-7
006553-74AHC1G86W5-7
Logic - Logic - Gates and Inverters - 74AHC1G86W5-7 006553-74AHC1G86W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 006553-74AHC1G86W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 006553-74AHC1G86W5-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE XOR 1CH 2-INP SOT25 Product overview: 74AHC1G86W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G86W5-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP SOT25 Product overview: 74AHC1G86W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G86W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G86W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G86W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G86W5-7
IC GATE XOR 1CH 2-INP SOT25

IC GATE XOR 1CH 2-INP SOT25

Supplier's Site
Gates and Inverters - 74AHC1G86W5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC1G86W5-7
Gates and Inverters 74AHC1G86W5-7
IC GATE XOR 1CH 2-INP SOT25

IC GATE XOR 1CH 2-INP SOT25

Supplier's Site Datasheet
Gates and Inverters - 74AHC1G86W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G86W5-7
Gates and Inverters 74AHC1G86W5-7
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHC1G86W5-7
Logic Gates 74AHC1G86W5-7
Logic Gates SINGLE 2-INPUT POS OR Gate 2.0V to 5.5V

Logic Gates SINGLE 2-INPUT POS OR Gate 2.0V to 5.5V

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC1G86W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G86W5-7
Logic - Gates and Inverters 74AHC1G86W5-7
IC GATE XOR 1CH 2-INP SOT25

IC GATE XOR 1CH 2-INP SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC1G86W5-7DIDKR-ND 006553-74AHC1G86W5-7 705-74AHC1G86W5-7 74AHC1G86W5-7 74AHC1G86W5-7 74AHC1G86W5-7 74AHC1G86W5-7 74AHC1G86W5-7
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74AHC1G86W5-7 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 2 2 2 2 2
Propagation Delay 8.8 ns 8.8 ns 8.8 ns 8.8 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS08LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 74AHCT00D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details