Manufacturer: Diodes Incorporated
Win Source Part Number: 006552-74AHC1G32SE-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
OR Gate IC 1 Channel SOT-353
OR Gate IC 1 Channel SOT-353
OR Gate IC 1 Channel SOT-353
IC GATE OR 1CH 2-INP SOT353 Product overview: 74AHC1G32SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G32SE-7 can be used for catalog matching and distributor lookup.
Logic Gates SINGLE 2-INPUT POS OR Gate 2.0V to 5.5V
IC GATE OR 1CH 2-INP SOT353
2V~5.5V 1uA 1 7.5ns@5V,50pF ORGate SOT-353 Gates ROHS
IC GATE OR 1CH 2-INP SOT353
IC GATE OR 1CH 2-INP SOT353
OR Gate IC 1 Channel SOT-353
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006552-74AHC1G32SE-7 | 74AHC1G32SE-7DIDKR-ND | 705-74AHC1G32SE-7 | 74AHC1G32SE-7 | 74AHC1G32SE-7 | 74AHC1G32SE-7 | 74AHC1G32SE-7 | 74AHC1G32SE-7 | 74AHC1G32SE-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74AHC1G32SE-7 | Gates and Inverters | Logic IC | Logic Gates | Gates and Inverters | Logic ICs >> Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR | OR; OR Gate | NOT; OR | OR | OR; OR Gate | ||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V~5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA | 8 mA |