AND Gate IC 1 Channel SOT-25
AND Gate IC 1 Channel SOT-25
AND Gate IC 1 Channel SOT-25
IC GATE AND 1CH 2-INP SOT25
IC GATE AND 1CH 2-INP SOT25
IC GATE AND 1CH 2-INP SOT25
AND Gate IC 1 Channel SOT-25
LOGIC IC, AEC-Q100, AND GATE, SOT-25 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74AHC1G09QW5-7CT-ND | 74AHC1G09QW5-7 | 74AHC1G09QW5-7 | 74AHC1G09QW5-7 | 74AHC1G09QW5-7 | 14AJ3371 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Ic, Aec-Q100, And Gate, Sot-25 Rohs Compliant Diodes Inc. |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate | AND; AND Gate | |
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | -8 mA | 8 mA |