Manufacturer: Diodes Incorporated
Win Source Part Number: 103520-74AHC1G02SE-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: 74AHC1G02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G02GW/T1; 74AHC1G02GW,165; 74AHC1G02GW;
Introduction Date: March 28, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC GATE NOR 1CH 2-INP SOT353 Product overview: 74AHC1G02SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G02SE-7 can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SOT-353
NOR Gate IC 1 Channel SOT-353
NOR Gate IC 1 Channel SOT-353
Logic Gates SINGLE 2 INPUT POS NOR 2.0V to 5.5V
NOR Gate IC 1 Channel SOT-353
IC GATE NOR 1CH 2-INP SOT353
IC GATE NOR 1CH 2-INP SOT353
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 103520-74AHC1G02SE-7 | 705-74AHC1G02SE-7 | 74AHC1G02SE-7DICT-ND | 74AHC1G02SE-7 | 74AHC1G02SE-7 | 74AHC1G02SE-7 | 74AHC1G02SE-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74AHC1G02SE-7 | Logic IC | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR | NOR | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |