DIODES Incorporated Logic - Logic - Shift Registers - 74AHC164S14-13 74AHC164S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007439-74AHC164S14- 13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1007439-74AHC164S14- 13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74AHC164S14-13 - 1007439-74AHC164S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AHC164S14-13
1007439-74AHC164S14-13
Logic - Logic - Shift Registers - 74AHC164S14-13 1007439-74AHC164S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1007439-74AHC164S14- 13 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1007439-74AHC164S14-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 31-74AHC164S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74AHC164S14-13TR-ND
Shift Registers 31-74AHC164S14-13TR-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 31-74AHC164S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SHFT REG PUSH-PULL 8BIT 14-SO

IC SHFT REG PUSH-PULL 8BIT 14-SO

Buy Now Datasheet
Shift Registers - 31-74AHC164S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74AHC164S14-13CT-ND
Shift Registers 31-74AHC164S14-13CT-ND
IC SHFT REG PUSH-PULL 8BIT 14-SO

IC SHFT REG PUSH-PULL 8BIT 14-SO

Buy Now Datasheet
Logic - Shift Registers - 74AHC164S14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHC164S14-13
Logic - Shift Registers 74AHC164S14-13
LOGIC AHC STD SO-14

LOGIC AHC STD SO-14

Supplier's Site Datasheet
Shift Registers - 74AHC164S14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC164S14-13
Shift Registers 74AHC164S14-13
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Register Dual 8-Bit Octal Serial to Parallel 14-Pin SO T/R - 233-74AHC164S14-13 - Utmel Electronic Limited
Hong Kong, China
Shift Register Dual 8-Bit Octal Serial to Parallel 14-Pin SO T/R
233-74AHC164S14-13
Shift Register Dual 8-Bit Octal Serial to Parallel 14-Pin SO T/R 233-74AHC164S14-13
Shift Register Dual 8-Bit Octal Serial to Parallel 14-Pin SO T/R

Shift Register Dual 8-Bit Octal Serial to Parallel 14-Pin SO T/R

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC164S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHC164S14-13
Integrated Circuits (ICs) - Logic - Shift Registers 74AHC164S14-13
LOGIC AHC STD SO-14

LOGIC AHC STD SO-14

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1007439-74AHC164S14-13 31-74AHC164S14-13TR-ND 74AHC164S14-13 74AHC164S14-13 233-74AHC164S14-13 74AHC164S14-13
Product Name Logic - Logic - Shift Registers - 74AHC164S14-13 Shift Registers Logic - Shift Registers Shift Registers Shift Register Dual 8-Bit Octal Serial to Parallel 14-Pin SO T/R Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 3V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type Other; 14-SO SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC
Number of units in IC 1 1
Number of Bits (Stages) 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
 - 54L98J/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers