DIODES Incorporated Shift Registers 74AHC164D14

Description
Shift Shift Register 1 Element 8 Bit 14-PDIP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74AHC164D14DI-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AHC164D14DI-ND
Shift Registers 74AHC164D14DI-ND
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74AHC164D14 - 104397-74AHC164D14 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AHC164D14
104397-74AHC164D14
Logic - Logic - Shift Registers - 74AHC164D14 104397-74AHC164D14
Manufacturer: Diodes Incorporated Win Source Part Number: 104397-74AHC164D14 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104397-74AHC164D14
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - 74AHC164D14 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHC164D14
Logic - Shift Registers 74AHC164D14
LOGIC AHC STD 14DIP

LOGIC AHC STD 14DIP

Supplier's Site Datasheet
Shift Registers - 74AHC164D14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC164D14
Shift Registers 74AHC164D14
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC164D14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHC164D14
Integrated Circuits (ICs) - Logic - Shift Registers 74AHC164D14
LOGIC AHC STD 14DIP

LOGIC AHC STD 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
74AHC164D14
Counter Shift Registers 74AHC164D14
Counter Shift Registers 2.0V to 5.5V 8mA 4.5Vcc 8-bit edge

Counter Shift Registers 2.0V to 5.5V 8mA 4.5Vcc 8-bit edge

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHC164D14DI-ND 104397-74AHC164D14 74AHC164D14 74AHC164D14 74AHC164D14 74AHC164D14
Product Name Shift Registers Logic - Logic - Shift Registers - 74AHC164D14 Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 14-PDIP DIP; Other; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial-out shift register - 74LV165AD-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details