DIODES Incorporated 60V 170MA SOT23 MOSFET Transistor 2N7002Q-7-F

Description
MOSFET N-CH 60V 170MA SOT23 Product overview: 2N7002Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 170MA SOT23 Product overview: 2N7002Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 170MA SOT23 MOSFET Transistor
278-2N7002Q-7-F
60V 170MA SOT23 MOSFET Transistor 278-2N7002Q-7-F
MOSFET N-CH 60V 170MA SOT23 Product overview: 2N7002Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002Q-7-F can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 170MA SOT23 Product overview: 2N7002Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002Q-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002Q-7-FDICT-ND
Single FETs, MOSFETs 2N7002Q-7-FDICT-ND
N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002Q-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002Q-7-FDIDKR-ND
Single FETs, MOSFETs 2N7002Q-7-FDIDKR-ND
N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002Q-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002Q-7-FDITR-ND
Single FETs, MOSFETs 2N7002Q-7-FDITR-ND
N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
FETs - Single - 2N7002Q-7-F - 1124248-2N7002Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2N7002Q-7-F
1124248-2N7002Q-7-F
FETs - Single - 2N7002Q-7-F 1124248-2N7002Q-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1124248-2N7002Q-7-F Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 370mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 170mA Rds On (Maximum) at Id, Vgs: 5Ohm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 0.233nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1124248-2N7002Q-7-F
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 370mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 170mA
Rds On (Maximum) at Id, Vgs: 5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 0.233nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002Q-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002Q-7-F
MOSFET N-CH 60V 170MA SOT23

MOSFET N-CH 60V 170MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 2N7002 Family SOT23 T&R 3K

MOSFET 2N7002 Family SOT23 T&R 3K

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002Q-7-F
Triode/MOS Tube/Transistor >> MOSFETs 2N7002Q-7-F
60V 210mA 370mW 5Ω@500mA,10V 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 210mA 370mW 5Ω@500mA,10V 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.17A, Sot-23 Rohs Compliant Diodes Inc. - 30AK0338 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.17A, Sot-23 Rohs Compliant Diodes Inc.
30AK0338
Mosfet, N-Ch, 60V, 0.17A, Sot-23 Rohs Compliant Diodes Inc. 30AK0338
MOSFET, N-CH, 60V, 0.17A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.17A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - 2N7002Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002Q-7-F
Single FETs, MOSFETs 2N7002Q-7-F
MOSFET N-CH 60V 170MA SOT23

MOSFET N-CH 60V 170MA SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2N7002Q-7-F 2N7002Q-7-FDICT-ND 1124248-2N7002Q-7-F 2N7002Q-7-F 2N7002Q-7-F 2N7002Q-7-F 30AK0338 2N7002Q-7-F
Product Name 60V 170MA SOT23 MOSFET Transistor Single FETs, MOSFETs FETs - Single - 2N7002Q-7-F Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 60V, 0.17A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Transconductance 8.00E-5 kS
PD 540 milliwatts 370 milliwatts 370 milliwatts 370 milliwatts
Unlock Full Specs
to access all available technical data