DIODES Incorporated FET, MOSFET Arrays 2N7002DWK-13

Description
MOSFET 2N-CH 60V 0.261A SOT363
Request a Quote
Description
MOSFET 2N-CH 60V 0.261A SOT363
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N7002DWK is a dual N-channel enhancement mode MOSFET in an SOT363 package, designed for power management and motor control applications. It has a drain-source voltage rating of 60 V, a continuous drain current of 261 mA at 25°C, and a maximum on-resistance of 3.0 Ω at VGS = 10 V or 4.0 Ω at VGS = 4.5 V. The device features low gate threshold voltage, fast switching speed, and ESD protection. It is RoHS compliant, halogen- and antimony-free, and meets UL 94V-0 flammability rating. The thermal resistance junction-to-ambient is 278 °C/W when mounted on a 1-inch square copper plate. Operating and storage temperatures range from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 2N7002DWK is a dual N-channel enhancement mode MOSFET in an SOT363 package, designed for power management and motor control applications. It has a drain-source voltage rating of 60 V, a continuous drain current of 261 mA at 25°C, and a maximum on-resistance of 3.0 Ω at VGS = 10 V or 4.0 Ω at VGS = 4.5 V. The device features low gate threshold voltage, fast switching speed, and ESD protection. It is RoHS compliant, halogen- and antimony-free, and meets UL 94V-0 flammability rating. The thermal resistance junction-to-ambient is 278 °C/W when mounted on a 1-inch square copper plate. Operating and storage temperatures range from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-2N7002DWK-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-2N7002DWK-13TR-ND
FET, MOSFET Arrays 31-2N7002DWK-13TR-ND
MOSFET 2N-CH 60V 0.261A SOT363

MOSFET 2N-CH 60V 0.261A SOT363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-2N7002DWK-13TR-ND
Product Name FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
7 suppliers
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers