Manufacturer: Diodes Incorporated
Win Source Part Number: 1324643-2N7002AQ-13
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 180mA
Rds On (Max) @ Id, Vgs: 5Ohm @ 115mA, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 370mW
Supplier Device Package: SOT-23-3
Input Capacitance (Ciss) (Max) @ Vds: 23 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Base Product Number: 2N7002
Drive Voltage (Max Rds On, Min Rds On): 5V
RoHS Status: ROHS3 Compliant
N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 60V 180MA SOT23
MOSFET N-CH 60V 180MA SOT23
MOSFET N-CH 60V 180MA SOT23 Product overview: 2N7002AQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002AQ-13 can be used for catalog matching and distributor lookup.
60V 180mA 370mW 5Ω@115mA,10V 2V@250uA null SOT-23 MOSFETs ROHS
MOSFET N-CH 60V 180MA SOT23
MOSFET, N-CH, 60V, 0.18A, SOT-23 ROHS COMPLIANT: YES
MOSFET N-CH 60V 180MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324643-2N7002AQ-13 | 31-2N7002AQ-13TR-ND | 278-2N7002AQ-13 | 2N7002AQ-13 | 2N7002AQ-13 | 2N7002AQ-13 | 30AK0331 | 2N7002AQ-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 60V 180MA SOT23 MOSFET Transistor | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.18A, Sot-23 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 370 milliwatts | 540 milliwatts | 370 milliwatts | 370 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | Surface Mount | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |