DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002A-7 2N7002A-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005718-2N7002A-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 370mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 180mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 23pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 115mA, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005718-2N7002A-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 370mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 180mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 23pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 115mA, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002A-7 - 005718-2N7002A-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002A-7
005718-2N7002A-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002A-7 005718-2N7002A-7
Manufacturer: Diodes Incorporated Win Source Part Number: 005718-2N7002A-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 370mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 180mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 23pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 115mA, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 005718-2N7002A-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 370mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 180mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 23pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 115mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002A-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002A-7DITR-ND
Single FETs, MOSFETs 2N7002A-7DITR-ND
N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002A-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002A-7DICT-ND
Single FETs, MOSFETs 2N7002A-7DICT-ND
N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002A-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002A-7DIDKR-ND
Single FETs, MOSFETs 2N7002A-7DIDKR-ND
N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 180MA SOT23 MOSFET Transistor
278-2N7002A-7
60V 180MA SOT23 MOSFET Transistor 278-2N7002A-7
MOSFET N-CH 60V 180MA SOT23 Product overview: 2N7002A-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002A-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 180MA SOT23 Product overview: 2N7002A-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002A-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.18A, Sot-23; Transistor Polarity Diodes Inc. - 07AH5030 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.18A, Sot-23; Transistor Polarity Diodes Inc.
07AH5030
Mosfet, N-Ch, 60V, 0.18A, Sot-23; Transistor Polarity Diodes Inc. 07AH5030
MOSFET, N-CH, 60V, 0.18A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:180mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.18A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:180mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.18A, Sot-23; Transistor Polarity Diodes Inc. - 07AH5031 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.18A, Sot-23; Transistor Polarity Diodes Inc.
07AH5031
Mosfet, N-Ch, 60V, 0.18A, Sot-23; Transistor Polarity Diodes Inc. 07AH5031
MOSFET, N-CH, 60V, 0.18A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:180mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.18A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:180mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CHANNEL ENHANCEMENT MODE

MOSFET N-CHANNEL ENHANCEMENT MODE

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002A-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002A-7
Single FETs, MOSFETs 2N7002A-7
MOSFET N-CH 60V 180MA SOT23

MOSFET N-CH 60V 180MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002A-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002A-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002A-7
MOSFET N-CH 60V 180MA SOT23

MOSFET N-CH 60V 180MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 005718-2N7002A-7 2N7002A-7DITR-ND 278-2N7002A-7 07AH5030 2N7002A-7 2N7002A-7 2N7002A-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002A-7 Single FETs, MOSFETs 60V 180MA SOT23 MOSFET Transistor Mosfet, N-Ch, 60V, 0.18A, Sot-23; Transistor Polarity Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 370 milliwatts 540 milliwatts 370 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data