DIODES Incorporated 60V 115MA SOT23 MOSFET Transistor 2N7002-7

Description
MOSFET N-CH 60V 115MA SOT23-3 Product overview: 2N7002-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 115MA SOT23-3 Product overview: 2N7002-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 115MA SOT23 MOSFET Transistor
278-2N7002-7
60V 115MA SOT23 MOSFET Transistor 278-2N7002-7
MOSFET N-CH 60V 115MA SOT23-3 Product overview: 2N7002-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 115MA SOT23-3 Product overview: 2N7002-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002DITR-ND
Single FETs, MOSFETs 2N7002DITR-ND
N-Channel 60V 115mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 115mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
FETs - Single - 2N7002-7 - 1124220-2N7002-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2N7002-7
1124220-2N7002-7
FETs - Single - 2N7002-7 1124220-2N7002-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1124220-2N7002-7 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 370mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Motor Drive & Control, Power Management, Defence, Military & Aerospace Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 115mA Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1124220-2N7002-7
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 370mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Power Management, Defence, Military & Aerospace
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 115mA
Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002-7
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Supplier's Site
MOSFET N-CH 60V 115MA SOT23-3 - 233-2N7002-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 115MA SOT23-3
233-2N7002-7
MOSFET N-CH 60V 115MA SOT23-3 233-2N7002-7
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2N7002-7 2N7002DITR-ND 1124220-2N7002-7 2N7002-7 233-2N7002-7
Product Name 60V 115MA SOT23 MOSFET Transistor Single FETs, MOSFETs FETs - Single - 2N7002-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 115MA SOT23-3
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 70 volts
PD 540 milliwatts 370 milliwatts 150 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

40V 84A MOSFET Transistor - 278-AUIRFN8401TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 4200 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details