DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - 2DD2098R-13 2DD2098R-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005685-2DD2098R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 1V @ 100mA, 4A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005685-2DD2098R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 1V @ 100mA, 4A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2DD2098R-13 - 005685-2DD2098R-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD2098R-13
005685-2DD2098R-13
TRANSISTORS - Transistors (BJT) - Single - 2DD2098R-13 005685-2DD2098R-13
Manufacturer: Diodes Incorporated Win Source Part Number: 005685-2DD2098R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 1V @ 100mA, 4A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 005685-2DD2098R-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 1V @ 100mA, 4A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 5A SOT89 Bipolar Transistor
276-2DD2098R-13
20V 5A SOT89 Bipolar Transistor 276-2DD2098R-13
TRANS NPN 20V 5A SOT89-3 Product overview: 2DD2098R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2098R-13 can be used for catalog matching and distributor lookup.

TRANS NPN 20V 5A SOT89-3 Product overview: 2DD2098R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2098R-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DD2098R-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DD2098R-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DD2098R-13
TRANS NPN 20V 5A SOT89-3

TRANS NPN 20V 5A SOT89-3

Supplier's Site
Trans, Npn, 20V, 5A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 30AK0316 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 20V, 5A, 150Deg C, 1W Rohs Compliant Diodes Inc.
30AK0316
Trans, Npn, 20V, 5A, 150Deg C, 1W Rohs Compliant Diodes Inc. 30AK0316
TRANS, NPN, 20V, 5A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 20V, 5A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 005685-2DD2098R-13 276-2DD2098R-13 2DD2098R-13 30AK0316
Product Name TRANSISTORS - Transistors (BJT) - Single - 2DD2098R-13 20V 5A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 20V, 5A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity NPN; NPN NPN NPN
Package Type SOT3; SOT89; SOT-89-3 Tape & Reel (TR) TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 10000 milliamps 5000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - MX0912B251Y - ODG (Origin Data Global)
Specs
Polarity NPN; NPN
Package Type SOT-439A
IC(max) 15000 milliamps
View Details
2 suppliers
Single Bipolar Transistors - BC847CW/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1223239 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC849BE6327HTSA1 - 1022466-BC849BE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
3 suppliers