DIODES Incorporated Diodes, Rectifiers - Single - 2A05G 2A05G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1123526-2A05G Family Name: 2A05G Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): UF2006; 2A05GHA0; 2A05GHB0; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1123526-2A05G Family Name: 2A05G Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): UF2006; 2A05GHA0; 2A05GHB0; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 2A05G - 1123526-2A05G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 2A05G
1123526-2A05G
Diodes, Rectifiers - Single - 2A05G 1123526-2A05G
Manufacturer: Diodes Incorporated Win Source Part Number: 1123526-2A05G Family Name: 2A05G Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): UF2006; 2A05GHA0; 2A05GHB0; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1123526-2A05G
Family Name: 2A05G
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): UF2006; 2A05GHA0; 2A05GHB0;
Introduction Date: May 10, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1123526-2A05G
Product Name Diodes, Rectifiers - Single - 2A05G
Unlock Full Specs
to access all available technical data

Similar Products

Silicon PIN Diodes, Packaged and Bondable Chips - APD0505-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4473 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 65 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers