Zener Diode 10V 3W ±5% Surface Mount SMB
Zener Diode 10V 3W ±5% Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 802990-1SMB5925B-13
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 10V
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 4.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 8V
Part Number Series: SMB5925
DIODE ZENER 10V 3W SMB Product overview: 1SMB5925B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5925B-13 can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 3W SMB
DIODE ZENER 10V 3W SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMB5925B13DITR-ND | 802990-1SMB5925B-13 | 287-1SMB5925B-13 | 1SMB5925B-13 | 1SMB5925B-13 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMB5925B-13 | 10V 3W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | |
| ZZT | 4 ohms | 4 ohms | 4 ohms | 4 ohms | |
| IR | 0.0050 mA | 0.0050 mA | 5 mA |