DIODES Incorporated Single Zener Diodes 1N5244B-T

Description
Zener Diode
Request a Quote Datasheet
Description
Zener Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5244BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5244BDITR-ND
Single Zener Diodes 1N5244BDITR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - 1N5244BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5244BDICT-ND
Single Zener Diodes 1N5244BDICT-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Diodes - Zener - Single - 1N5244B-T - 1002220-1N5244B-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5244B-T
1002220-1N5244B-T
Diodes - Zener - Single - 1N5244B-T 1002220-1N5244B-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1002220-1N5244B-T Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002220-1N5244B-T
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 14V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5244B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5244B-T
Discrete Semiconductor Products - Diodes - Zener 1N5244B-T
DIODE ZENER 14V 500MW DO35

DIODE ZENER 14V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5244BDITR-ND 1002220-1N5244B-T 1N5244B-T
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5244B-T Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Active
Package DO-35
VZ 14 volts
ZZT 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - BZT52-C7V5 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD123
RoHS Compliant RoHS
View Details
2 suppliers
Zener Diodes - 7081885P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4489US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details