DIODES Incorporated Repetitive Peak Reverse Voltage Diodes Inc. 1N4005-T.

Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:40A; Operating Temperature Max:150°C; Diode Case Style:DO-204AL RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:40A; Operating Temperature Max:150°C; Diode Case Style:DO-204AL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Diodes Inc. - 61AC3264 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Diodes Inc.
61AC3264
Repetitive Peak Reverse Voltage Diodes Inc. 61AC3264
Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:40A; Operating Temperature Max:150°C; Diode Case Style:DO-204AL RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:40A; Operating Temperature Max:150°C; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC3264
Product Name Repetitive Peak Reverse Voltage Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Schottky SMD 8A 80V Diode and Rectifier - 280-8TQ080SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details