DIODES Incorporated Hard To Find - 1.5KE33CA-T 1.5KE33CA-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120815-1.5KE33CA-T Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 33A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 1.5KE33 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 28.2V Voltage - Breakdown (Minimum): 31.4V Voltage - Clamping (Maximum) at Ipp: 45.7V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120815-1.5KE33CA-T Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 33A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 1.5KE33 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 28.2V Voltage - Breakdown (Minimum): 31.4V Voltage - Clamping (Maximum) at Ipp: 45.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5KE33CA-T - 1120815-1.5KE33CA-T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5KE33CA-T
1120815-1.5KE33CA-T
Hard To Find - 1.5KE33CA-T 1120815-1.5KE33CA-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1120815-1.5KE33CA-T Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 33A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 1.5KE33 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 28.2V Voltage - Breakdown (Minimum): 31.4V Voltage - Clamping (Maximum) at Ipp: 45.7V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120815-1.5KE33CA-T
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 33A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5KE33
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 28.2V
Voltage - Breakdown (Minimum): 31.4V
Voltage - Clamping (Maximum) at Ipp: 45.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120815-1.5KE33CA-T
Product Name Hard To Find - 1.5KE33CA-T
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2896768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details