DIGITAL VIEW INC.
4176101XX-3 -- DISPLAY, MONITOR - LCD DRIVER/CONTROLLER
Digital View Inc.
Display, Monitor - LCD Driver/Controller
4176101XX-3
Description
LCD CONTROLLER HSP-4096
Request a Quote
Email Supplier
Datasheet
Description
LCD CONTROLLER HSP-4096
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
586-4176101XX-3-ND |
|
Product Name
|
Display, Monitor - LCD Driver/Controller |
|
Supply Voltage
|
1.2V
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
SPI; GCI, PCM, SPI
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
4 suppliers
Technology
LVTTL
Device Type
Buffer
Features
RoHS
View Details
2 suppliers
Technology
PCI Express
Device Type
Transceiver
Features
RoHS
View Details
Device Type
Line / Bus Driver
# of Tx
4 #
# of Rx
0 #
View Details