DIGITAL VIEW INC.
4175501XX-3 -- DISPLAY, MONITOR - LCD DRIVER/CONTROLLER
Digital View Inc.
Display, Monitor - LCD Driver/Controller
4175501XX-3
Description
LCD CONTROLLER HX-4096
Request a Quote
Email Supplier
Datasheet
Description
LCD CONTROLLER HX-4096
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
586-4175501XX-3-ND |
|
Product Name
|
Display, Monitor - LCD Driver/Controller |
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SOIC
View Details
5 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details