Digital Systems Engineering, Inc. (DSE) All Weather Monitor Series II AWM10L

Description
DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile applications. Housed in a milled billet aluminum case, the slim-profile AWM is light weight and watertight, with fully sealed connectors. Front-mounted controls and the optional touch screen make the industrial rugged monitor user-friendly. The AWM incorporates the latest optical engineering to achieve optimum viewability in all lighting conditions, including direct sunlight. The AWM’s power efficient, low heat design results in increased reliability and longevity required for mission critical deployment. Standard Features: Digital LVDS Video Input 10.4" TFT AM LCD SVGA (800 x 600) Brightness Range 5-700 nits Transflective Enhancement Antireflective / Antiglare Surface Treatments Milled AL Case, sealed to IP67 / NEMA 6 Black Anodized Finish Single High Flex Cable for all connections IP68 Anticorrosive Metal Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 12 Watts Maximum Power Consumption Optional Features: USB Pass-through with Standard A-Type Socket, unsealed (cancels IP67 on enclosure) Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount Internal Heaters Analog Resistive Touch Screen
Description
DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile applications. Housed in a milled billet aluminum case, the slim-profile AWM is light weight and watertight, with fully sealed connectors. Front-mounted controls and the optional touch screen make the industrial rugged monitor user-friendly. The AWM incorporates the latest optical engineering to achieve optimum viewability in all lighting conditions, including direct sunlight. The AWM’s power efficient, low heat design results in increased reliability and longevity required for mission critical deployment. Standard Features: Digital LVDS Video Input 10.4" TFT AM LCD SVGA (800 x 600) Brightness Range 5-700 nits Transflective Enhancement Antireflective / Antiglare Surface Treatments Milled AL Case, sealed to IP67 / NEMA 6 Black Anodized Finish Single High Flex Cable for all connections IP68 Anticorrosive Metal Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 12 Watts Maximum Power Consumption Optional Features: USB Pass-through with Standard A-Type Socket, unsealed (cancels IP67 on enclosure) Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount Internal Heaters Analog Resistive Touch Screen

Suppliers

Company
Product
Description
Supplier Links
All Weather Monitor Series II - AWM10L - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
All Weather Monitor Series II
AWM10L
All Weather Monitor Series II AWM10L
DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile applications. Housed in a milled billet aluminum case, the slim-profile AWM is light weight and watertight, with fully sealed connectors. Front-mounted controls and the optional touch screen make the industrial rugged monitor user-friendly. The AWM incorporates the latest optical engineering to achieve optimum viewability in all lighting conditions, including direct sunlight. The AWM’s power efficient, low heat design results in increased reliability and longevity required for mission critical deployment. Standard Features: Digital LVDS Video Input 10.4" TFT AM LCD SVGA (800 x 600) Brightness Range 5-700 nits Transflective Enhancement Antireflective / Antiglare Surface Treatments Milled AL Case, sealed to IP67 / NEMA 6 Black Anodized Finish Single High Flex Cable for all connections IP68 Anticorrosive Metal Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 12 Watts Maximum Power Consumption Optional Features: USB Pass-through with Standard A-Type Socket, unsealed (cancels IP67 on enclosure) Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount Internal Heaters Analog Resistive Touch Screen

DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile applications. Housed in a milled billet aluminum case, the slim-profile AWM is light weight and watertight, with fully sealed connectors. Front-mounted controls and the optional touch screen make the industrial rugged monitor user-friendly. The AWM incorporates the latest optical engineering to achieve optimum viewability in all lighting conditions, including direct sunlight. The AWM’s power efficient, low heat design results in increased reliability and longevity required for mission critical deployment.

Standard Features:

  • Digital LVDS Video Input
  • 10.4" TFT AM LCD SVGA (800 x 600)
  • Brightness Range 5-700 nits
  • Transflective Enhancement
  • Antireflective / Antiglare Surface Treatments
  • Milled AL Case, sealed to IP67 / NEMA 6
  • Black Anodized Finish
  • Single High Flex Cable for all connections
  • IP68 Anticorrosive Metal Sealed Connectors
  • Wide Range Input (10-36 VDC)†
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 12 Watts Maximum Power Consumption

Optional Features:

  • USB Pass-through with Standard A-Type Socket, unsealed (cancels IP67 on enclosure)
  • Night Vision Goggle Filter (MIL-STD-3009)
  • Flush Mount Bezel, IP67 Sealed
  • Panel Mount, IP67 Sealed
  • 19" Rack Mount
  • Internal Heaters
  • Analog Resistive Touch Screen

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Touch Screen Displays
Product Number AWM10L
Product Name All Weather Monitor Series II
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-5303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers