Digital Systems Engineering, Inc. (DSE) MSMV Rugged Military Display Series 15.0"MSMV

Description
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: Auto Sensing NTSC/PAL (3) Composite Video Input (1) Composite Video Output 15.0” TFT AM LCD XGA (1024 x 768) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connector Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 40 Watts Maximum Power Consumption Optional Features: (1) S-Video Input (1) Composite Video Input LED Backlight (1000:1 Dimming Ratio) Internal Heaters Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount
Description
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: Auto Sensing NTSC/PAL (3) Composite Video Input (1) Composite Video Output 15.0” TFT AM LCD XGA (1024 x 768) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connector Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 40 Watts Maximum Power Consumption Optional Features: (1) S-Video Input (1) Composite Video Input LED Backlight (1000:1 Dimming Ratio) Internal Heaters Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount

Suppliers

Company
Product
Description
Supplier Links
MSMV Rugged Military Display Series - 15.0
Scottsdale, AZ, USA
MSMV Rugged Military Display Series
15.0"MSMV
MSMV Rugged Military Display Series 15.0"MSMV
The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels. The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features: Auto Sensing NTSC/PAL (3) Composite Video Input (1) Composite Video Output 15.0” TFT AM LCD XGA (1024 x 768) Sunlight Readable Transflective Enhancement Antireflective / Antiglare Surface Treatments Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations) Milled AL Case, sealed to IP67 / NEMA 6 Standard Military Grade Sealed Connector Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 40 Watts Maximum Power Consumption Optional Features: (1) S-Video Input (1) Composite Video Input LED Backlight (1000:1 Dimming Ratio) Internal Heaters Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount

The Mil Spec Monitor (MSM) is a ruggedized LCD display, designed to operate under the most extreme environments such as high performance jet aircraft (Boeing B-52s, helicopters, transport aircraft, etc.), off-road and tracked vehicles (ASVs, JLTVs, MMPVs MRAPs), and marine and submarine vessels.

The ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments.
Housed in a milled billet aluminum case, the mil spec monitor is light weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions.

Standard Features:

  • Auto Sensing NTSC/PAL
  • (3) Composite Video Input
  • (1) Composite Video Output
  • 15.0” TFT AM LCD XGA (1024 x 768)
  • Sunlight Readable
  • Transflective Enhancement
  • Antireflective / Antiglare Surface Treatments
  • Tactile Button OSD User Interface (MIL-PRF-22885; 1 million+ actuations)
  • Milled AL Case, sealed to IP67 / NEMA 6 Standard
  • Military Grade Sealed Connector
  • Wide Range Input (10-36 VDC)†
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 40 Watts Maximum Power Consumption

Optional Features:

  • (1) S-Video Input
  • (1) Composite Video Input
  • LED Backlight (1000:1 Dimming Ratio)
  • Internal Heaters
  • Night Vision Goggle Filter (MIL-STD-3009)
  • Flush Mount Bezel, IP67 Sealed
  • Panel Mount, IP67 Sealed
  • 19" Rack Mount

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Touch Screen Displays
Product Number 15.0"MSMV
Product Name MSMV Rugged Military Display Series
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers
Visu Panel - Control Panel - 762-5204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details