Digital Innovations, LLC Accoustix 2 Channel Usb Powered Speakers/speaker Bar; Product Range Digital Innovations 4330200

Description
AccoustiX 2 Channel USB Powered Speakers/Speaker Bar; Product Range:
Datasheet
Description
AccoustiX 2 Channel USB Powered Speakers/Speaker Bar; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accoustix 2 Channel Usb Powered Speakers/speaker Bar; Product Range Digital Innovations - 32T0465 - Newark, An Avnet Company
Chicago, IL, United States
Accoustix 2 Channel Usb Powered Speakers/speaker Bar; Product Range Digital Innovations
32T0465
Accoustix 2 Channel Usb Powered Speakers/speaker Bar; Product Range Digital Innovations 32T0465
AccoustiX 2 Channel USB Powered Speakers/Speaker Bar; Product Range:

AccoustiX 2 Channel USB Powered Speakers/Speaker Bar; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 32T0465
Product Name Accoustix 2 Channel Usb Powered Speakers/speaker Bar; Product Range Digital Innovations
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details