Digilent, Inc. Dc-Dc Converter, 5V, 6A; No. Of Outputs Digilent VRM

Description
DC-DC CONVERTER, 5V, 6A; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 6A; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 6A; No. Of Outputs Digilent - 62AC8737 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 6A; No. Of Outputs Digilent
62AC8737
Dc-Dc Converter, 5V, 6A; No. Of Outputs Digilent 62AC8737
DC-DC CONVERTER, 5V, 6A; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 6A; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62AC8737
Product Name Dc-Dc Converter, 5V, 6A; No. Of Outputs Digilent
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6941-ea-bt-21000-40-3u-32160 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Power Supply - 63765 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details