Digilent, Inc. Embedded Processors and Controllers - 6015-410-001P-KIT 6015-410-001P-KIT

Description
Manufacturer: Digilent, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170173-6015-410-001 P-KIT Operating Supply Voltage: 12 V Memory Type: DDR3 Memory Size: 512 MB Interface: Ethernet, USB Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: Digilent, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170173-6015-410-001 P-KIT Operating Supply Voltage: 12 V Memory Type: DDR3 Memory Size: 512 MB Interface: Ethernet, USB Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - 6015-410-001P-KIT - 1170173-6015-410-001P-KIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - 6015-410-001P-KIT
1170173-6015-410-001P-KIT
Embedded Processors and Controllers - 6015-410-001P-KIT 1170173-6015-410-001P-KIT
Manufacturer: Digilent, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170173-6015-410-001 P-KIT Operating Supply Voltage: 12 V Memory Type: DDR3 Memory Size: 512 MB Interface: Ethernet, USB Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Evaluation Kit: Yes

Manufacturer: Digilent, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170173-6015-410-001P-KIT
Operating Supply Voltage: 12 V
Memory Type: DDR3
Memory Size: 512 MB
Interface: Ethernet, USB
Categories: Embedded Processors and Controllers
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1170173-6015-410-001P-KIT
Product Name Embedded Processors and Controllers - 6015-410-001P-KIT
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32297-A-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Serial-3 Wire; 3-Wire, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Ethernet Interface Ics - 419930 - RS Components, Ltd.
Specs
Technology SPI; Ethernet; Ieee 802.3u
Device Type Controller
Features RoHS
View Details