MAXQ20S MAXQ® Microcontroller IC 16-Bit 12MHz 64KB (64K x 8) FLASH 40-TQFN (6x6)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MAXQ610B-0000+-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 12 MHz |
| RAM | 2 KB |
| ROM | 64 KB |
| ROM Type | Flash |