DigiKey Microcontrollers 505-ADUC842BSZ62-5-ND

Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 62KB (62K x 8) FLASH 80-PQFP (14x14)
Request a Quote Datasheet
Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 62KB (62K x 8) FLASH 80-PQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUC842BSZ62-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUC842BSZ62-5-ND
Microcontrollers 505-ADUC842BSZ62-5-ND
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 62KB (62K x 8) FLASH 80-PQFP (14x14)

8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 62KB (62K x 8) FLASH 80-PQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUC842BSZ62-5-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 2.25 KB
ROM 62 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC824BSZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 3x16b, 4x24b; D/A 1x12b
View Details
Microcontrollers - 175-MAX32675CALZ+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits 24 Bit; Other; A/D 12x16/24b Sigma-Delta; D/A 1x12b
View Details
Microcontrollers - ADUC7032BSTZ-88-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details
Microcontrollers - ADUC812BSZ-REELDKR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details