DigiKey RF Transceiver ICs MAX9947ETE+TDKR-ND

Description
IC RF TxRx Only AISG 2.176MHz 16-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only AISG 2.176MHz 16-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX9947ETE+TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX9947ETE+TDKR-ND
RF Transceiver ICs MAX9947ETE+TDKR-ND
IC RF TxRx Only AISG 2.176MHz 16-WFQFN Exposed Pad

IC RF TxRx Only AISG 2.176MHz 16-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX9947ETE+TDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2.18 MHz
Data Rate 115 kbps
Bias Current 23 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 1127-3279-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 2.7V
Operating Frequency 57000 to 64000 MHz
View Details
RF Transceiver ICs - 175-MAX32690GTKBL+-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 505-ADUCRF101BCPZ128-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Transceiver ICs - 175-MAX32690EXE+TCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details