DigiKey RF Transceiver ICs MAX9947ETE+TCT-ND

Description
IC RF TxRx Only AISG 2.176MHz 16-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only AISG 2.176MHz 16-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX9947ETE+TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX9947ETE+TCT-ND
RF Transceiver ICs MAX9947ETE+TCT-ND
IC RF TxRx Only AISG 2.176MHz 16-WFQFN Exposed Pad

IC RF TxRx Only AISG 2.176MHz 16-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX9947ETE+TCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2.18 MHz
Data Rate 115 kbps
Bias Current 23 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 175-MAX32655GWJ+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - 505-MAX2769BETI/V+-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
RF Receivers - 175-MAX1471ATJ+TDKR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
View Details
RF Transceiver ICs - 505-ADRV9004BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details