PLL Clock Generator IC 200MHz 1 20-WQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | MAX9491ETP045+T-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; 20-WQFN Exposed Pad |
| Supply Voltage | 3 to 3.6 volts |