DigiKey Clock Generators, PLLs, Frequency Synthesizers 175-MAX31180AUA+TTR-ND

Description
"IC 134MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"IC 134MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 175-MAX31180AUA+TTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
175-MAX31180AUA+TTR-ND
Clock Generators, PLLs, Frequency Synthesizers 175-MAX31180AUA+TTR-ND
"IC 134MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"IC 134MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number 175-MAX31180AUA+TTR-ND
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 505-AD9522-4BCPZ-REEL7TR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVDS
Package Type Surface Mount; 64-VFQFN Exposed Pad, CSP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 505-ADF4154BRUZ-RL7TR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Real Time Clocks - 175-DS3231MZ/V+TDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2.3 to 5.5 volts
View Details
Real Time Clocks - 175-DS1374C-33#T&RTR-ND - DigiKey
Specs
Device Type Binary Counter; Real Time Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2.97 to 5.5 volts
View Details