Buck, SEPIC Switching Regulator IC Positive Adjustable 2.42V 1 Output 4.5A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 161-LT1374HVCR#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA |
| Output Voltage | 2.42 to 27.52 volts |