DigiKey Lighting, Ballast Controllers MAX8729EEI+T-ND

Description
CCFL Controller Controller 51.7kHz ~ 55.9kHz Yes 28-QSOP
Request a Quote Datasheet
Description
CCFL Controller Controller 51.7kHz ~ 55.9kHz Yes 28-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - MAX8729EEI+T-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
MAX8729EEI+T-ND
Lighting, Ballast Controllers MAX8729EEI+T-ND
CCFL Controller Controller 51.7kHz ~ 55.9kHz Yes 28-QSOP

CCFL Controller Controller 51.7kHz ~ 55.9kHz Yes 28-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX8729EEI+T-ND
Product Name Lighting, Ballast Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9834BRUZ-REELTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Power Controller ICs - 505-AD8311ACBZ-P7-ND - DigiKey
Specs
Device Type RF Power Controller ICs
Package Type 6-WFBGA, WLCSP
Pins 6 #
View Details
I/O Expanders - 175-MAX7317ATE+TDKR-ND - DigiKey
Specs
Technology SPI
Device Type Port / Bus Expander
Supply Voltage Other; 2.25V ~ 3.6V
View Details
Laser Drivers - 175-MAX3736ETE+TTR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 3.20E6 kbps
View Details