DigiKey Lighting, Ballast Controllers MAX8729EEI+-ND

Description
CCFL Controller Controller 51.7kHz ~ 55.9kHz Yes 28-QSOP
Request a Quote Datasheet
Description
CCFL Controller Controller 51.7kHz ~ 55.9kHz Yes 28-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - MAX8729EEI+-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
MAX8729EEI+-ND
Lighting, Ballast Controllers MAX8729EEI+-ND
CCFL Controller Controller 51.7kHz ~ 55.9kHz Yes 28-QSOP

CCFL Controller Controller 51.7kHz ~ 55.9kHz Yes 28-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX8729EEI+-ND
Product Name Lighting, Ballast Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-DS2485Q+TDKR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
View Details
Sensor and Detector Interfaces - 505-ADPD4001BCBZR7DKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 33-UFBGA, WLCSP
View Details
I/O Expanders - 505-MAX7310AEE+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2.3V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details