DigiKey Lighting, Ballast Controllers MAX8722EEG+-ND

Description
CCFL Controller Controller 30kHz ~ 80kHz Yes 24-QSOP
Request a Quote Datasheet
Description
CCFL Controller Controller 30kHz ~ 80kHz Yes 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - MAX8722EEG+-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
MAX8722EEG+-ND
Lighting, Ballast Controllers MAX8722EEG+-ND
CCFL Controller Controller 30kHz ~ 80kHz Yes 24-QSOP

CCFL Controller Controller 30kHz ~ 80kHz Yes 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX8722EEG+-ND
Product Name Lighting, Ballast Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7314AEG+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
CODECS - 505-ADAU1761BCPZ-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - 505-FIDO5200CBCZ-ND - DigiKey
Specs
Technology Ethernet; MII, RMII
Device Type Line / Bus Controller
Supply Voltage 1.2V; 3.3V
View Details
Laser Drivers - 175-MAX3646ETG+TCT-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 622000 kbps
View Details