DigiKey I/O Expanders MAX7326ATG+T-ND

Description
I/O Expander 16 I²C 400kHz 24-TQFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C 400kHz 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MAX7326ATG+T-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7326ATG+T-ND
I/O Expanders MAX7326ATG+T-ND
I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX7326ATG+T-ND
Product Name I/O Expanders
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 505-AD9822JRSZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
RF Front End (LNA + PA) - 505-AD9081BBPZ-4D4AB-ND - DigiKey
Specs
Device Type Front End
Package Type 324-FBGA Exposed Pad
Pins 324 #
View Details
Controllers - 175-MAX3420EETG+TDKR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details