DigiKey I/O Expanders MAX7315AUE+TDKR-ND

Description
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Request a Quote Datasheet
Description
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MAX7315AUE+TDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7315AUE+TDKR-ND
I/O Expanders MAX7315AUE+TDKR-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX7315AUE+TDKR-ND
Product Name I/O Expanders
Technology I2C; SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-MAX3420EETG+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
I/O Expanders - 175-MAX7317ATE+TCT-ND - DigiKey
Specs
Technology SPI
Device Type Port / Bus Expander
Supply Voltage Other; 2.25V ~ 3.6V
View Details
RF Power Controller ICs - 505-AD8315ARMZ-RLTR-ND - DigiKey
Specs
Device Type RF Power Controller ICs
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
RF Front End (LNA + PA) - 505-ADRF5549BCPZN-R7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details