Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
DIGIKEY
MAX7313ATG+TTR-ND -- I/O EXPANDERS
DigiKey
I/O Expanders
MAX7313ATG+TTR-ND
Description
I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7313ATG+TTR-ND
I/O Expanders
MAX7313ATG+TTR-ND
I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)
I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Interfaces
Product Number
MAX7313ATG+TTR-ND
Product Name
I/O Expanders
Technology
I
2
C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data
Similar Products
DigiKey
Sensor and Detector Interfaces
175-MAX32664GTGA+TDKR-ND
Specs
Device Type
Sensor Interface
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
24-WFQFN Exposed Pad
View Details
DigiKey
I/O Expanders
175-MAX7321AEE+TTR-ND
Specs
Technology
I
2
C
Device Type
Port / Bus Expander
Supply Voltage
Other; 1.71V ~ 5.5V
View Details
DigiKey
RF Front End (LNA + PA)
505-AD9863BCPZ-50-ND
Specs
Device Type
Front End
Package Type
64-VFQFN Exposed Pad, CSP
Pins
64 #
View Details
DigiKey
CODECS
505-ADAU1372BCPZRLCT-ND
Specs
Technology
SPI; I
2
C
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details