DigiKey I/O Expanders MAX7310AUE+TDKR-ND

Description
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Request a Quote Datasheet
Description
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MAX7310AUE+TDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7310AUE+TDKR-ND
I/O Expanders MAX7310AUE+TDKR-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX7310AUE+TDKR-ND
Product Name I/O Expanders
Technology I2C; SMBus
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7312AWG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Controllers - 175-MAX3107EAG+TTR-ND - DigiKey
Specs
Technology RS232; RS485; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.35V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
RF Front End (LNA + PA) - 505-ADRF5547BCPZN-R7CT-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details