DigiKey I/O Expanders MAX7301AAX+TR-ND

Description
I/O Expander 28 SPI 26MHz 36-SSOP
Request a Quote Datasheet
Description
I/O Expander 28 SPI 26MHz 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MAX7301AAX+TR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7301AAX+TR-ND
I/O Expanders MAX7301AAX+TR-ND
I/O Expander 28 SPI 26MHz 36-SSOP

I/O Expander 28 SPI 26MHz 36-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX7301AAX+TR-ND
Product Name I/O Expanders
Technology SPI
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7312ATG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9910BSVZ-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP Exposed Pad
View Details
I/O Expanders - 175-MAX7300AAX+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details
Controllers - 505-TMC8461-BA-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V, 4.75V ~ 34V
View Details