DigiKey I/O Expanders MAX7301AAX+CT-ND

Description
I/O Expander 28 SPI 26MHz 36-SSOP
Request a Quote Datasheet
Description
I/O Expander 28 SPI 26MHz 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MAX7301AAX+CT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7301AAX+CT-ND
I/O Expanders MAX7301AAX+CT-ND
I/O Expander 28 SPI 26MHz 36-SSOP

I/O Expander 28 SPI 26MHz 36-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX7301AAX+CT-ND
Product Name I/O Expanders
Technology SPI
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-MAX3107EAG+TTR-ND - DigiKey
Specs
Technology RS232; RS485; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.35V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
I/O Expanders - 175-MAX7320ATE+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details