DigiKey I/O Expanders MAX7300ATL+TCT-ND

Description
I/O Expander 28 I²C 400kHz 40-TQFN (6x6)
Request a Quote Datasheet
Description
I/O Expander 28 I²C 400kHz 40-TQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MAX7300ATL+TCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7300ATL+TCT-ND
I/O Expanders MAX7300ATL+TCT-ND
I/O Expander 28 I²C 400kHz 40-TQFN (6x6)

I/O Expander 28 I²C 400kHz 40-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX7300ATL+TCT-ND
Product Name I/O Expanders
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9910BSVZ-REELTR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP Exposed Pad
View Details
Sensor and Detector Interfaces - 1B41BN-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; "38-DIP (0.800"", 20.32mm), 15 Leads"
View Details
Sensor and Detector Interfaces - 505-AD9840AJSTZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 75 C (-4 to 167 F)
Package Type LQFP; 48-LQFP
View Details
Laser Drivers - 505-ADN2525ACPZ-500R7TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 3.07V ~ 3.53V
Data Rate 1.07E7 kbps
View Details