DigiKey I/O Expanders MAX7300ATL+-ND

Description
I/O Expander 28 I²C 400kHz 40-TQFN (6x6)
Request a Quote Datasheet
Description
I/O Expander 28 I²C 400kHz 40-TQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MAX7300ATL+-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7300ATL+-ND
I/O Expanders MAX7300ATL+-ND
I/O Expander 28 I²C 400kHz 40-TQFN (6x6)

I/O Expander 28 I²C 400kHz 40-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX7300ATL+-ND
Product Name I/O Expanders
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - 1127-3746-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3.6V
Data Rate 3.20E7 kbps
View Details
Direct Digital Synthesis (DDS) - 505-AD9837ACPZ-RL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 10-VFDFN Exposed Pad, CSP
View Details
Controllers - 175-DS2485Q+TTR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-CSL-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details