DigiKey
Display Drivers
MAX7234BFIPL+-ND
Description
LCD Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX7234BFIPL+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
Serial-3 Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
12-WFDFN Exposed Pad
View Details
Supply Voltage
Other; 3.14V ~ 3.47V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TQFP; 80-TQFP Exposed Pad
View Details
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Technology
SPI; Ethernet; I2C
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.65V ~ 1.95V
View Details