DigiKey
Display Drivers
MAX7221EWG+-ND
Description
LED Driver 24-SOIC
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 24-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX7221EWG+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
4-Wire Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
RF Power Controller ICs
Package Type
6-WFBGA, WLCSP
Pins
6 #
View Details
Technology
SPI; I2C
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 1.71V ~ 5.5V
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details