DigiKey
Display Drivers
MAX6961ATH+T-ND
Description
LED Driver 44-TQFN (7x7)
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 44-TQFN (7x7)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6961ATH+T-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
4-Wire Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Device Type
Front End
Package Type
324-FBGA Exposed Pad
Pins
324 #
View Details
Technology
I2C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 3.6V
View Details
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 1.71V ~ 5.5V
View Details