DigiKey
Display Drivers
MAX6959AAEE+-ND
Description
LED Driver 16-QSOP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-QSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6959AAEE+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
I2C; Serial-2 Wire; SMBus
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Device Type
RF Power Controller ICs
Package Type
8-VFDFN Exposed Pad, CSP
Pins
8 #
View Details
Supply Voltage
Other; 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
88-VFQFN Exposed Pad, CSP
View Details
Technology
I2C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 5.5V
View Details