DigiKey
Display Drivers
MAX6958AAPE+-ND
Description
LED Driver 16-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6958AAPE+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
I2C; Serial-2 Wire; SMBus
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Laser Driver
Supply Voltage
Other; 2.97V ~ 3.63V
Data Rate
622000 kbps
View Details
Supply Voltage
Other; 1.71V ~ 1.96V
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
TQFP; 48-TQFP Exposed Pad
View Details
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Device Type
Front End
Package Type
40-VFQFN Exposed Pad, CSP
Pins
40 #
View Details