DigiKey
Display Drivers
MAX6957AGL+-ND
Description
LED Driver 40-TQFN (6x6)
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 40-TQFN (6x6)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6957AGL+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
4-Wire Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 3.6V
View Details
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
35-UFBGA, WLCSP
View Details
Device Type
Front End
Package Type
324-FBGA Exposed Pad
Pins
324 #
View Details