DigiKey
Display Drivers
MAX6956ATL+-ND
Description
LED Driver 40-TQFN (6x6)
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 40-TQFN (6x6)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6956ATL+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
I2C
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 1.71V ~ 5.5V
View Details
Device Type
Front End
Package Type
324-FBGA Exposed Pad
Pins
324 #
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Technology
USB; SPI
Device Type
Line / Bus Controller
Supply Voltage
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details