DigiKey
Display Drivers
MAX6956AAX+TCT-ND
Description
LED Driver 36-SSOP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 36-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6956AAX+TCT-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
I2C
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 1.71V ~ 1.96V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
48-WFQFN Exposed Pad, CSP
View Details
Technology
SPI
Device Type
Port / Bus Expander
Supply Voltage
Other; 2.25V ~ 3.6V
View Details
Technology
SPI; I2C
Device Type
Codec
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details